Essentra Components Essentra Plastics 22CC50D0250 1/4" Nylon Cable Clamp, 1/2" Wide, White 22CC50D0250

Description
Essentra Plastics 22CC50D0250 1/4" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Heavy-duty 1/2" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
Essentra Plastics 22CC50D0250 1/4" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Heavy-duty 1/2" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Essentra Plastics 22CC50D0250 1/4
Chanhassen, MN, United States
Essentra Plastics 22CC50D0250 1/4" Nylon Cable Clamp, 1/2" Wide, White
25009
Essentra Plastics 22CC50D0250 1/4" Nylon Cable Clamp, 1/2" Wide, White 25009
Essentra Plastics 22CC50D0250 1/4" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Heavy-duty 1/2" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
  • Essentra Plastics 22CC50D0250 1/4" Nylon Cable Clamp
  • Category: Nylon Cable Clamps
  • Manufacturer: Essentra Plastics
  • High-quality nylon
  • UV resistant
  • Heavy-duty 1/2"
  • Molded in open position for easy assembly
  • Beveled inner edges to prevent abrasion
  • Secure cable, tubing, wire fiber optics
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site
Cable Tie - 22CC50D0250 - Heilind Electronics, Inc.
Wilmington, MA, United States
Cable Tie
22CC50D0250
Cable Tie 22CC50D0250
Tubing & Wire Mgmnt Products Cable Clamps, Clips, Mounts

Tubing & Wire Mgmnt Products Cable Clamps, Clips, Mounts

Buy Now
Cable Supports and Fasteners - 145-22CC50D0250-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC50D0250-ND
Cable Supports and Fasteners 145-22CC50D0250-ND
"Cable Clamp, P-Type Natural Fastener 0.250"" (6.35mm)"

"Cable Clamp, P-Type Natural Fastener 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Clamp, 0.25, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8824 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.25, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8824
Cable Clamp, 0.25, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8824
CABLE CLAMP, 0.25", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.25"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.25", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.25"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number 25009 22CC50D0250 145-22CC50D0250-ND 31AJ8824
Product Name Essentra Plastics 22CC50D0250 1/4" Nylon Cable Clamp, 1/2" Wide, White Cable Tie Cable Supports and Fasteners Cable Clamp, 0.25, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Steel Cable Clamp - 8103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
P-Clips - 1440665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details