Essentra Components Cable Supports and Fasteners AFCC-12

Description
"Cable Clip, Flat C-Type Silver Adhesive 0.750"" (19.05mm)"
Request a Quote Datasheet
Description
"Cable Clip, Flat C-Type Silver Adhesive 0.750"" (19.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC1153-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1153-ND
Cable Supports and Fasteners RPC1153-ND
"Cable Clip, Flat C-Type Silver Adhesive 0.750"" (19.05mm)"

"Cable Clip, Flat C-Type Silver Adhesive 0.750"" (19.05mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Aluminium; Cable Clamp / Clip Type Essentra Components - 66AJ3117 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Aluminium; Cable Clamp / Clip Type Essentra Components
66AJ3117
Cable Clamp, Adhesive, Aluminium; Cable Clamp / Clip Type Essentra Components 66AJ3117
CABLE CLAMP, ADHESIVE, ALUMINIUM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:20.1mm; External Width:9mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, ALUMINIUM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:20.1mm; External Width:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC1153-ND 66AJ3117
Product Name Cable Supports and Fasteners Cable Clamp, Adhesive, Aluminium; Cable Clamp / Clip Type Essentra Components
Type C Style Clip Adhesive Mount Clip
Unlock Full Specs
to access all available technical data