Essentra Components Cable Supports and Fasteners 22LGWH4500190

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.437"" L x 0.222"" H (11.10mm x 5.64mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.437"" L x 0.222"" H (11.10mm x 5.64mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22LGWH4500190-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22LGWH4500190-ND
Cable Supports and Fasteners 145-22LGWH4500190-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.437"" L x 0.222"" H (11.10mm x 5.64mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.437"" L x 0.222"" H (11.10mm x 5.64mm)"

Buy Now Datasheet
Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5096 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5096
Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5096
WIRE SADDLE, PUSH-IN, PA66, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:13.8mm RoHS Compliant: Yes

WIRE SADDLE, PUSH-IN, PA66, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:13.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22LGWH4500190-ND 66AJ5096
Product Name Cable Supports and Fasteners Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data