Essentra Components Essentra Plastics 22AAWC830930 Adjustable Adhesive Backed Wire Clamp, 1/32", .940 Max. Wire Bundle 22AAWC830930

Description
Essentra Plastics 22AAWC830930 Adjustable Adhesive-Backed Wire Clamp Category: Adhesive-Backed Clamps Manufacturer: Essentra Plastics Adjustable adhesive-backed cable clamps used for wire and cable management Adhesive-backed clamps are available for a variety of applications 1/32" thick adhesive polyethylene foam tape designed to stick securely to clean, smooth surfaces Black molded nylon material Adjustable round wire mount with ratchet design for easy installation and maintenance 1.000" approximate base width 1.750" approximate base length
Request a Quote Datasheet
Description
Essentra Plastics 22AAWC830930 Adjustable Adhesive-Backed Wire Clamp Category: Adhesive-Backed Clamps Manufacturer: Essentra Plastics Adjustable adhesive-backed cable clamps used for wire and cable management Adhesive-backed clamps are available for a variety of applications 1/32" thick adhesive polyethylene foam tape designed to stick securely to clean, smooth surfaces Black molded nylon material Adjustable round wire mount with ratchet design for easy installation and maintenance 1.000" approximate base width 1.750" approximate base length
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Essentra Plastics 22AAWC830930 Adjustable Adhesive Backed Wire Clamp, 1/32
Chanhassen, MN, United States
Essentra Plastics 22AAWC830930 Adjustable Adhesive Backed Wire Clamp, 1/32", .940 Max. Wire Bundle
25374
Essentra Plastics 22AAWC830930 Adjustable Adhesive Backed Wire Clamp, 1/32", .940 Max. Wire Bundle 25374
Essentra Plastics 22AAWC830930 Adjustable Adhesive-Backed Wire Clamp Category: Adhesive-Backed Clamps Manufacturer: Essentra Plastics Adjustable adhesive-backed cable clamps used for wire and cable management Adhesive-backed clamps are available for a variety of applications 1/32" thick adhesive polyethylene foam tape designed to stick securely to clean, smooth surfaces Black molded nylon material Adjustable round wire mount with ratchet design for easy installation and maintenance 1.000" approximate base width 1.750" approximate base length
  • Essentra Plastics 22AAWC830930 Adjustable Adhesive-Backed Wire Clamp
  • Category: Adhesive-Backed Clamps
  • Manufacturer: Essentra Plastics
  • Adjustable adhesive-backed cable clamps used for wire and cable management
  • Adhesive-backed clamps are available for a variety of applications
  • 1/32" thick adhesive polyethylene foam tape designed to stick securely to clean, smooth surfaces
  • Black molded nylon material
  • Adjustable round wire mount with ratchet design for easy installation and maintenance
  • 1.000" approximate base width
  • 1.750" approximate base length
Supplier's Site
Cable Supports and Fasteners - 145-22AAWC830930-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22AAWC830930-ND
Cable Supports and Fasteners 145-22AAWC830930-ND
"Cable Clip, C-Type Black Adhesive 0.755"" ~ 0.935"" (19.18mm ~ 23.75mm)"

"Cable Clip, C-Type Black Adhesive 0.755"" ~ 0.935"" (19.18mm ~ 23.75mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components - 31AJ8742 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components
31AJ8742
Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components 31AJ8742
CABLE CLAMP, ADHESIVE, PA66, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:23.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:44.5mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, PA66, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:23.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:44.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 25374 145-22AAWC830930-ND 31AJ8742
Product Name Essentra Plastics 22AAWC830930 Adjustable Adhesive Backed Wire Clamp, 1/32", .940 Max. Wire Bundle Cable Supports and Fasteners Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components
Diameter 0.935 inch (23.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.750 inch (19.05 mm)
View Details
3 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 233629 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.098 inch (2.5 mm)
Material Pe
View Details