Essentra Components Cable Supports and Fasteners 22CAWC00375

Description
"Cable Clip, C-Type Natural Adhesive 0.375"" (9.53mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Natural Adhesive 0.375"" (9.53mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CAWC00375-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CAWC00375-ND
Cable Supports and Fasteners 145-22CAWC00375-ND
"Cable Clip, C-Type Natural Adhesive 0.375"" (9.53mm)"

"Cable Clip, C-Type Natural Adhesive 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 31AJ8744 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
31AJ8744
Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 31AJ8744
CABLE CLAMP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CAWC00375-ND 31AJ8744
Product Name Cable Supports and Fasteners Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Type C Style Clip Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
P-Clips - 1440680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Cushioned Cable Clamp - 8095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers