Essentra Components Cable Supports and Fasteners 22SPC13037

Description
"Cable Clip, U-Type Natural Adhesive 0.125"" (3.18mm)"
Request a Quote Datasheet
Description
"Cable Clip, U-Type Natural Adhesive 0.125"" (3.18mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22SPC13037-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22SPC13037-ND
Cable Supports and Fasteners 145-22SPC13037-ND
"Cable Clip, U-Type Natural Adhesive 0.125"" (3.18mm)"

"Cable Clip, U-Type Natural Adhesive 0.125"" (3.18mm)"

Buy Now Datasheet
Cable Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5249 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5249
Cable Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5249
CABLE CLIP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.5mm RoHS Compliant: Yes

CABLE CLIP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22SPC13037-ND 66AJ5249
Product Name Cable Supports and Fasteners Cable Clip, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details