Essentra Components Cable Clamps - Screw Mount ,P Style, Aluminium AL14

Description
Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy
Request a Quote Datasheet
Description
Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount ,P Style, Aluminium - AL14 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount ,P Style, Aluminium
AL14
Cable Clamps - Screw Mount ,P Style, Aluminium AL14
Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy

Aluminum P clamp is ideal for securing, grounding and routing cables
Available for bundles from 1/8" - 1-1/4"
Mount securely with a #10/M5 screw or other fastener
Made from Aluminum Alloy

Supplier's Site
Cable Supports and Fasteners - RP830-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP830-ND
Cable Supports and Fasteners RP830-ND
"Cable Clamp, P-Type Silver Fastener 0.875"" (22.22mm)"

"Cable Clamp, P-Type Silver Fastener 0.875"" (22.22mm)"

Buy Now Datasheet
Cable Clamp, Aluminium Alloy, 22.2Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3139 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Aluminium Alloy, 22.2Mm; Cable Clamp / Clip Type Essentra Components
66AJ3139
Cable Clamp, Aluminium Alloy, 22.2Mm; Cable Clamp / Clip Type Essentra Components 66AJ3139
CABLE CLAMP, ALUMINIUM ALLOY, 22.2MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:22.2mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm RoHS Compliant: Yes

CABLE CLAMP, ALUMINIUM ALLOY, 22.2MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:22.2mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number AL14 RP830-ND 66AJ3139
Product Name Cable Clamps - Screw Mount ,P Style, Aluminium Cable Supports and Fasteners Cable Clamp, Aluminium Alloy, 22.2Mm; Cable Clamp / Clip Type Essentra Components
Material Aluminum; Aluminum Alloy Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
P-Clips - 2682707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details