Essentra Components Cable Supports and Fasteners CCL011A

Description
"Cable Clamp, P-Type Natural Fastener 1.250"" (31.75mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 1.250"" (31.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5960-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5960-ND
Cable Supports and Fasteners RPC5960-ND
"Cable Clamp, P-Type Natural Fastener 1.250"" (31.75mm)"

"Cable Clamp, P-Type Natural Fastener 1.250"" (31.75mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 31.8Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3214 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 31.8Mm; Cable Clamp / Clip Type Essentra Components
66AJ3214
Cable Clamp, Nylon 6.6, Natural, 31.8Mm; Cable Clamp / Clip Type Essentra Components 66AJ3214
CABLE CLAMP, NYLON 6.6, NATURAL, 31.8MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:31.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 31.8MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:31.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5960-ND 66AJ3214
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 31.8Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7629 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
4 suppliers
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details