Essentra Components Cable Clamps - Screw Mount ,P Style, Aluminium AL20

Description
Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy
Request a Quote Datasheet
Description
Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount ,P Style, Aluminium - AL20 - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount ,P Style, Aluminium
AL20
Cable Clamps - Screw Mount ,P Style, Aluminium AL20
Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy

Aluminum P clamp is ideal for securing, grounding and routing cables
Available for bundles from 1/8" - 1-1/4"
Mount securely with a #10/M5 screw or other fastener
Made from Aluminum Alloy

Supplier's Site
Cable Supports and Fasteners - RP831-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP831-ND
Cable Supports and Fasteners RP831-ND
"Cable Clamp, P-Type Silver Fastener 1.250"" (31.75mm)"

"Cable Clamp, P-Type Silver Fastener 1.250"" (31.75mm)"

Buy Now Datasheet
Cable Clamp, Aluminium Alloy, 31.8Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3142 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Aluminium Alloy, 31.8Mm; Cable Clamp / Clip Type Essentra Components
66AJ3142
Cable Clamp, Aluminium Alloy, 31.8Mm; Cable Clamp / Clip Type Essentra Components 66AJ3142
CABLE CLAMP, ALUMINIUM ALLOY, 31.8MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:31.8mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm RoHS Compliant: Yes

CABLE CLAMP, ALUMINIUM ALLOY, 31.8MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:31.8mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number AL20 RP831-ND 66AJ3142
Product Name Cable Clamps - Screw Mount ,P Style, Aluminium Cable Supports and Fasteners Cable Clamp, Aluminium Alloy, 31.8Mm; Cable Clamp / Clip Type Essentra Components
Material Aluminum; Aluminum Alloy Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 4711300 - RS Components, Ltd.
Specs
Type Wire Saddle; Saddle clamp
Diameter 0.787 inch (20 mm)
Material Stainless Steel; 316 stainless steel
View Details
Nylon Cable Clamp - 7621 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.125 inch (3.17 mm)
View Details
4 suppliers