Essentra Components Cable Clamps - Adhesive/Screw Mount, Locking CCA005A

Description
Adhesive/Screw Fixing Cable Clamps come with the added flexibility of being able to be either or both screw and adhesive mounted
Request a Quote Datasheet
Description
Adhesive/Screw Fixing Cable Clamps come with the added flexibility of being able to be either or both screw and adhesive mounted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive/Screw Mount, Locking - CCA005A - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive/Screw Mount, Locking
CCA005A
Cable Clamps - Adhesive/Screw Mount, Locking CCA005A
Adhesive/Screw Fixing Cable Clamps come with the added flexibility of being able to be either or both screw and adhesive mounted

Adhesive/Screw Fixing Cable Clamps come with the added flexibility of being able to be either or both screw and adhesive mounted

Supplier's Site
Cable Supports and Fasteners - RPC5948-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5948-ND
Cable Supports and Fasteners RPC5948-ND
"Cable Clip, C-Type Black Adhesive 0.591"" (15.01mm)"

"Cable Clip, C-Type Black Adhesive 0.591"" (15.01mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components - 66AJ3197 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
66AJ3197
Cable Clamp, Adhesive, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components 66AJ3197
CABLE CLAMP, ADHESIVE, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:15mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:38.2mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:15mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:38.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number CCA005A RPC5948-ND 66AJ3197
Product Name Cable Clamps - Adhesive/Screw Mount, Locking Cable Supports and Fasteners Cable Clamp, Adhesive, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1865381 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.630 inch (16 mm)
Material Plated steel
View Details
Insulated Half Cable Clamp - 8173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers