Essentra Components Cable Supports and Fasteners 22WHA500100

Description
"Cable Clip, Wire Saddle Natural Fir Tree, Winged 0.500"" L x 1.000"" H (12.70mm x 25.40mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Fir Tree, Winged 0.500"" L x 1.000"" H (12.70mm x 25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22WHA500100-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22WHA500100-ND
Cable Supports and Fasteners 145-22WHA500100-ND
"Cable Clip, Wire Saddle Natural Fir Tree, Winged 0.500"" L x 1.000"" H (12.70mm x 25.40mm)"

"Cable Clip, Wire Saddle Natural Fir Tree, Winged 0.500"" L x 1.000"" H (12.70mm x 25.40mm)"

Buy Now Datasheet
Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5258 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5258
Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5258
WIRE SADDLE, PUSH-IN, PA66, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:- RoHS Compliant: Yes

WIRE SADDLE, PUSH-IN, PA66, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22WHA500100-ND 66AJ5258
Product Name Cable Supports and Fasteners Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8108 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Cable Clips & Clamps - 102551 - RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
Material Polyamide 66
View Details