Essentra Components Cable Supports and Fasteners 22CAWC00375VHBB

Description
"Cable Clip, C-Type Black Adhesive 0.375"" (9.53mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Black Adhesive 0.375"" (9.53mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CAWC00375VHBB-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CAWC00375VHBB-ND
Cable Supports and Fasteners 145-22CAWC00375VHBB-ND
"Cable Clip, C-Type Black Adhesive 0.375"" (9.53mm)"

"Cable Clip, C-Type Black Adhesive 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components - 66AJ5059 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components
66AJ5059
Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components 66AJ5059
CABLE CLAMP, ADHESIVE, PA66, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:25.4mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, PA66, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CAWC00375VHBB-ND 66AJ5059
Product Name Cable Supports and Fasteners Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components
Type C Style Clip Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Cable Clips & Clamps - 2138535 - RS Components, Ltd.
Specs
Diameter 0.276 inch (7 mm)
Material Nylon
View Details
Alligator, Crocodile, Heavy Duty Clips - 36-5033-ND - DigiKey
Specs
Material Steel
View Details