Essentra Components Cable Supports and Fasteners 22CC50D0750

Description
"Cable Clamp, P-Type Natural Fastener 0.750"" (19.05mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.750"" (19.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC50D0750-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC50D0750-ND
Cable Supports and Fasteners 145-22CC50D0750-ND
"Cable Clamp, P-Type Natural Fastener 0.750"" (19.05mm)"

"Cable Clamp, P-Type Natural Fastener 0.750"" (19.05mm)"

Buy Now Datasheet
Essentra Plastics 22CC50D0750 3/4
Chanhassen, MN, United States
Essentra Plastics 22CC50D0750 3/4" Nylon Cable Clamp, 1/2" Wide, White
25017
Essentra Plastics 22CC50D0750 3/4" Nylon Cable Clamp, 1/2" Wide, White 25017
Essentra Plastics 22CC50D0750 3/4" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Heavy-duty 1/2" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics
  • Essentra Plastics 22CC50D0750 3/4" Nylon Cable Clamp
  • Category: Nylon Cable Clamps
  • Manufacturer: Essentra Plastics
  • High-quality nylon
  • UV resistant
  • Heavy-duty 1/2"
  • Molded in open position for easy assembly
  • Beveled inner edges to prevent abrasion
  • Secure cable, tubing, wire fiber optics
Supplier's Site
Cable Clamp, 0.75, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8839 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.75, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8839
Cable Clamp, 0.75, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8839
CABLE CLAMP, 0.75", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.75"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.75", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.75"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Clamps Wire and Cable Clips
Product Number 145-22CC50D0750-ND 25017 31AJ8839
Product Name Cable Supports and Fasteners Essentra Plastics 22CC50D0750 3/4" Nylon Cable Clamp, 1/2" Wide, White Cable Clamp, 0.75, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 102551 - RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
Material Polyamide 66
View Details
Nylon Cable Clamp - 7638 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details