Essentra Components Cable Supports and Fasteners 22DPC25550

Description
"Cable Clip, U-Type Natural Adhesive 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Cable Clip, U-Type Natural Adhesive 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22DPC25550-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22DPC25550-ND
Cable Supports and Fasteners 145-22DPC25550-ND
"Cable Clip, U-Type Natural Adhesive 0.250"" (6.35mm)"

"Cable Clip, U-Type Natural Adhesive 0.250"" (6.35mm)"

Buy Now Datasheet
Essentra Plastics 22DPC25550 Adhesive Double-Backed Press Clip, .25
Chanhassen, MN, United States
Essentra Plastics 22DPC25550 Adhesive Double-Backed Press Clip, .25" Wide, 1/4" Bundle Diameter
25362
Essentra Plastics 22DPC25550 Adhesive Double-Backed Press Clip, .25" Wide, 1/4" Bundle Diameter 25362
Essentra Plastics 22DPC25550 Adhesive Double-Backed Press Clip Category: Adhesive Backed Clamps Manufacturer: Essentra Plastics Molded of white nylon 6/6 High-strength polyethylene foam tape .25" wide Quick adhesion for holding wire and cable to any smooth, flat surface
  • Essentra Plastics 22DPC25550 Adhesive Double-Backed Press Clip
  • Category: Adhesive Backed Clamps
  • Manufacturer: Essentra Plastics
  • Molded of white nylon 6/6
  • High-strength polyethylene foam tape
  • .25" wide
  • Quick adhesion for holding wire and cable to any smooth, flat surface
Supplier's Site
Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5084 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5084
Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5084
CABLE CLAMP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:35.1mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:35.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Clamps Wire and Cable Clips
Product Number 145-22DPC25550-ND 25362 66AJ5084
Product Name Cable Supports and Fasteners Essentra Plastics 22DPC25550 Adhesive Double-Backed Press Clip, .25" Wide, 1/4" Bundle Diameter Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Diameter 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Insulated Half Cable Clamp - 8162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details