Essentra Components Cable Supports and Fasteners 22QCC187375

Description
"Cable Clamp, Cable Lock Natural Fir Tree 0.375"" (9.53mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Cable Lock Natural Fir Tree 0.375"" (9.53mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22QCC187375-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22QCC187375-ND
Cable Supports and Fasteners 145-22QCC187375-ND
"Cable Clamp, Cable Lock Natural Fir Tree 0.375"" (9.53mm)"

"Cable Clamp, Cable Lock Natural Fir Tree 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5236 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5236
Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5236
CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.53mm RoHS Compliant: Yes

CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:9.53mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22QCC187375-ND 66AJ5236
Product Name Cable Supports and Fasteners Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cushioned Cable Clamp - 8093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers