Essentra Components Cable Clamps - Adhesive Mount, Adjustable AKKL-4756A-RT

Description
Adhesive Mount Adjustable Cable Clamps have a ratcheting feature to hold and lock bundles securely Adjustable to hold various bundle diameters These clamps can be reopened for routing changes Easily installed with the adhesive base Available in both UL94 V-2 and V-0 Nylon Black or Natural Colors AKKSL version has side locks that prevent the clip from sliding open
Request a Quote Datasheet
Description
Adhesive Mount Adjustable Cable Clamps have a ratcheting feature to hold and lock bundles securely Adjustable to hold various bundle diameters These clamps can be reopened for routing changes Easily installed with the adhesive base Available in both UL94 V-2 and V-0 Nylon Black or Natural Colors AKKSL version has side locks that prevent the clip from sliding open
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, Adjustable - AKKL-4756A-RT - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, Adjustable
AKKL-4756A-RT
Cable Clamps - Adhesive Mount, Adjustable AKKL-4756A-RT
Adhesive Mount Adjustable Cable Clamps have a ratcheting feature to hold and lock bundles securely Adjustable to hold various bundle diameters These clamps can be reopened for routing changes Easily installed with the adhesive base Available in both UL94 V-2 and V-0 Nylon Black or Natural Colors AKKSL version has side locks that prevent the clip from sliding open

Adhesive Mount Adjustable Cable Clamps have a ratcheting feature to hold and lock bundles securely
Adjustable to hold various bundle diameters
These clamps can be reopened for routing changes
Easily installed with the adhesive base
Available in both UL94 V-2 and V-0 Nylon
Black or Natural Colors
AKKSL version has side locks that prevent the clip from sliding open

Supplier's Site
Cable Supports and Fasteners - RP310-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP310-ND
Cable Supports and Fasteners RP310-ND
"Cable Clip, C-Type Natural Adhesive 0.469"" ~ 0.562"" (11.91mm ~ 14.27mm)"

"Cable Clip, C-Type Natural Adhesive 0.469"" ~ 0.562"" (11.91mm ~ 14.27mm)"

Buy Now Datasheet
Kwik Clip Cable Fastener; Cable Clamp / Clip Type Essentra Components - 28AH1144 - Newark, An Avnet Company
Chicago, IL, United States
Kwik Clip Cable Fastener; Cable Clamp / Clip Type Essentra Components
28AH1144
Kwik Clip Cable Fastener; Cable Clamp / Clip Type Essentra Components 28AH1144
KWIK CLIP CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADJUSTABLE RELEASABLE CABLE CLAMP; INTERNAL DIAMETER:14.3MM; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE CLAMP / CLIP COLOUR:NATURAL; EXTERNAL LENGTH:31.8MM ROHS COMPLIANT: YES

KWIK CLIP CABLE FASTENER; CABLE CLAMP / CLIP TYPE:ADJUSTABLE RELEASABLE CABLE CLAMP; INTERNAL DIAMETER:14.3MM; CABLE CLAMP / CLIP MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE CLAMP / CLIP COLOUR:NATURAL; EXTERNAL LENGTH:31.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number AKKL-4756A-RT RP310-ND 28AH1144
Product Name Cable Clamps - Adhesive Mount, Adjustable Cable Supports and Fasteners Kwik Clip Cable Fastener; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
Insulated Half Cable Clamp - 8162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
P-Clips - 2682726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Zinc Plated Steel
View Details