Essentra Components Cable Supports and Fasteners 22WC500312

Description
"Cable Clip, Spring Natural Fastener 0.312"" (7.92mm)"
Request a Quote Datasheet
Description
"Cable Clip, Spring Natural Fastener 0.312"" (7.92mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22WC500312-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22WC500312-ND
Cable Supports and Fasteners 145-22WC500312-ND
"Cable Clip, Spring Natural Fastener 0.312"" (7.92mm)"

"Cable Clip, Spring Natural Fastener 0.312"" (7.92mm)"

Buy Now Datasheet
Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5254 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5254
Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5254
CABLE CLAMP, SCREW, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, SCREW, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:7.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22WC500312-ND 66AJ5254
Product Name Cable Supports and Fasteners Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 2479227 - RS Components, Ltd.
Specs
Diameter 0.039 inch (1 mm)
Material Tin Plated Copper
View Details
Half Cable Clamp - 8146 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers