Essentra Components Cable Clamps - Adhesive Mount, Locking CCA009A

Description
Easily mounted with adhesive No through hole is required Locking device holds cable in place and can be re-opened as well Two styles available
Description
Easily mounted with adhesive No through hole is required Locking device holds cable in place and can be re-opened as well Two styles available

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, Locking - CCA009A - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, Locking
CCA009A
Cable Clamps - Adhesive Mount, Locking CCA009A
Easily mounted with adhesive No through hole is required Locking device holds cable in place and can be re-opened as well Two styles available

Easily mounted with adhesive
No through hole is required
Locking device holds cable in place and can be re-opened as well
Two styles available

Supplier's Site
Cable Clamp, Nylon 6.6, Grey, 10Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3201 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Grey, 10Mm; Cable Clamp / Clip Type Essentra Components
66AJ3201
Cable Clamp, Nylon 6.6, Grey, 10Mm; Cable Clamp / Clip Type Essentra Components 66AJ3201
CABLE CLAMP, NYLON 6.6, GREY, 10MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:10mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:30mm; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, GREY, 10MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:10mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:30mm; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips
Product Number CCA009A 66AJ3201
Product Name Cable Clamps - Adhesive Mount, Locking Cable Clamp, Nylon 6.6, Grey, 10Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 401848 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Wire Saddle; Saddle clip
Diameter 0.189 inch (4.8 mm)
Material Nylon 66
View Details