Essentra Components Cable Clamps - Adhesive/Screw Mount, Locking CCA003A

Description
Adhesive/Screw Fixing Cable Clamps come with the added flexibility of being able to be either or both screw and adhesive mounted
Request a Quote Datasheet
Description
Adhesive/Screw Fixing Cable Clamps come with the added flexibility of being able to be either or both screw and adhesive mounted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive/Screw Mount, Locking - CCA003A - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive/Screw Mount, Locking
CCA003A
Cable Clamps - Adhesive/Screw Mount, Locking CCA003A
Adhesive/Screw Fixing Cable Clamps come with the added flexibility of being able to be either or both screw and adhesive mounted

Adhesive/Screw Fixing Cable Clamps come with the added flexibility of being able to be either or both screw and adhesive mounted

Supplier's Site
Cable Supports and Fasteners - RPC3338-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC3338-ND
Cable Supports and Fasteners RPC3338-ND
"Cable Clip, Wire Saddle on Base Black Adhesive 0.472"" (11.99mm)"

"Cable Clip, Wire Saddle on Base Black Adhesive 0.472"" (11.99mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components - 66AJ3195 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
66AJ3195
Cable Clamp, Adhesive, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components 66AJ3195
CABLE CLAMP, ADHESIVE, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:12mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:34.8mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:12mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:34.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number CCA003A RPC3338-ND 66AJ3195
Product Name Cable Clamps - Adhesive/Screw Mount, Locking Cable Supports and Fasteners Cable Clamp, Adhesive, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 2479229 - RS Components, Ltd.
Specs
Diameter 0.039 inch (1 mm)
Material Tin Plated Copper
View Details
Steel Cable Clamp - 8100 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
4 suppliers