"Cable Clip, Wire Saddle on Base Natural Fastener 0.438"" L x 0.469"" H (11.13mm x 11.91mm)"
WIRE SADDLE, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Wire Saddle; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.1mm; Height:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 145-22AWC438469-ND | 66AJ5057 |
| Product Name | Cable Supports and Fasteners | Wire Saddle, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle | Adhesive Mount Clip |