Essentra Components Cable Supports and Fasteners 22NCC0450FW

Description
Cable Clip, U-Type White Fastener
Request a Quote Datasheet
Description
Cable Clip, U-Type White Fastener
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22NCC0450FW-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22NCC0450FW-ND
Cable Supports and Fasteners 145-22NCC0450FW-ND
Cable Clip, U-Type White Fastener

Cable Clip, U-Type White Fastener

Buy Now Datasheet
Cable Clamp, Nail-In, Polyethylene/white; Cable Clamp / Clip Type Essentra Components - 66AJ5221 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nail-In, Polyethylene/white; Cable Clamp / Clip Type Essentra Components
66AJ5221
Cable Clamp, Nail-In, Polyethylene/white; Cable Clamp / Clip Type Essentra Components 66AJ5221
CABLE CLAMP, NAIL-IN, POLYETHYLENE/WHITE; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:White; External Length:-; External Width:- RoHS Compliant: Yes

CABLE CLAMP, NAIL-IN, POLYETHYLENE/WHITE; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:White; External Length:-; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22NCC0450FW-ND 66AJ5221
Product Name Cable Supports and Fasteners Cable Clamp, Nail-In, Polyethylene/white; Cable Clamp / Clip Type Essentra Components
Type Nail Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8147 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details