Essentra Components Cable Supports and Fasteners 22CC50D1375

Description
"Cable Clamp, P-Type Natural Fastener 1.375"" (34.93mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 1.375"" (34.93mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC50D1375-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC50D1375-ND
Cable Supports and Fasteners 145-22CC50D1375-ND
"Cable Clamp, P-Type Natural Fastener 1.375"" (34.93mm)"

"Cable Clamp, P-Type Natural Fastener 1.375"" (34.93mm)"

Buy Now Datasheet
Cable Clamp, 1.375, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8853 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 1.375, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8853
Cable Clamp, 1.375, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8853
CABLE CLAMP, 1.375", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.375"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

CABLE CLAMP, 1.375", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.375"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC50D1375-ND 31AJ8853
Product Name Cable Supports and Fasteners Cable Clamp, 1.375, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers