"Cable Clip, Wire Saddle Natural Push In 0.438"" L x 0.387"" H (11.13mm x 9.83mm)"
WIRE SADDLE, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:18.1mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 145-22LGWH4500360-ND | 66AJ5097 |
| Product Name | Cable Supports and Fasteners | Wire Saddle, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |