"Cable Clip, C-Type Black Adhesive 0.620"" ~ 0.765"" (15.75mm ~ 19.43mm)"
CABLE CLAMP, ADHESIVE, PA66, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:19.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:42.2mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 145-22AAWC650790-ND | 31AJ8741 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Adhesive, Pa66, Black; Cable Clamp / Clip Type Essentra Components |
| Type | C Style Clip | Adhesive Mount Clip |