Essentra Components Cable Supports and Fasteners 22CC37D0625B

Description
"Cable Clamp, P-Type Black Fastener 0.625"" (15.88mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.625"" (15.88mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC37D0625B-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC37D0625B-ND
Cable Supports and Fasteners 145-22CC37D0625B-ND
"Cable Clamp, P-Type Black Fastener 0.625"" (15.88mm)"

"Cable Clamp, P-Type Black Fastener 0.625"" (15.88mm)"

Buy Now Datasheet
Cable Clamp, 0.625, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8793 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.625, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8793
Cable Clamp, 0.625, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8793
CABLE CLAMP, 0.625", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.625"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.625", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.625"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC37D0625B-ND 31AJ8793
Product Name Cable Supports and Fasteners Cable Clamp, 0.625, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Nylon Cable Clamp - 7640 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.250 inch (31.75 mm)
View Details
2 suppliers
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers