Essentra Components Cable Supports and Fasteners 22CC28E0312B

Description
"Cable Clamp, P-Type Black Fastener 0.312"" (7.92mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.312"" (7.92mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC28E0312B-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC28E0312B-ND
Cable Supports and Fasteners 145-22CC28E0312B-ND
"Cable Clamp, P-Type Black Fastener 0.312"" (7.92mm)"

"Cable Clamp, P-Type Black Fastener 0.312"" (7.92mm)"

Buy Now Datasheet
Cable Clamp, 0.312, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components - 66AJ5074 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.312, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
66AJ5074
Cable Clamp, 0.312, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components 66AJ5074
CABLE CLAMP, 0.312", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.312"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.312", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.312"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC28E0312B-ND 66AJ5074
Product Name Cable Supports and Fasteners Cable Clamp, 0.312, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720847 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.362 inch (9.2 mm)
Material Nylon 66
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers