Essentra Components Cable Supports and Fasteners 22CC50C0500

Description
"Cable Clamp, P-Type Natural Fastener 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC50C0500-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC50C0500-ND
Cable Supports and Fasteners 145-22CC50C0500-ND
"Cable Clamp, P-Type Natural Fastener 0.500"" (12.70mm)"

"Cable Clamp, P-Type Natural Fastener 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Clamp, 0.5, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8806 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.5, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8806
Cable Clamp, 0.5, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8806
CABLE CLAMP, 0.5", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.5"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.5", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.5"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC50C0500-ND 31AJ8806
Product Name Cable Supports and Fasteners Cable Clamp, 0.5, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Cable Clips & Clamps - 102567 - RS Components, Ltd.
Specs
Diameter 1.100 inch (27.94 mm)
Material Polyethylene
View Details
Insulated Cable Clamp - 8122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers