"Cable Clip, Wire Saddle Natural Arrowhead 0.750"" (19.05mm)"
CABLE CLAMP, PUSH IN, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:34.7mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 145-22SEAPM250750-ND | 31AJ8861 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Push In, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |
| Type | Wire Saddle |