Essentra Components Cable Supports and Fasteners 22CC16A0093B

Description
"Cable Clamp, P-Type Black Fastener 0.094"" (2.39mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.094"" (2.39mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC16A0093B-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC16A0093B-ND
Cable Supports and Fasteners 145-22CC16A0093B-ND
"Cable Clamp, P-Type Black Fastener 0.094"" (2.39mm)"

"Cable Clamp, P-Type Black Fastener 0.094"" (2.39mm)"

Buy Now Datasheet
Cable Clamp, 0.094, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components - 66AJ5064 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.094, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
66AJ5064
Cable Clamp, 0.094, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components 66AJ5064
CABLE CLAMP, 0.094", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.094"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.094", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.094"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC16A0093B-ND 66AJ5064
Product Name Cable Supports and Fasteners Cable Clamp, 0.094, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 2196412 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; C clamp
Diameter 1.000 inch (25.4 mm)
Material Noryl
View Details
Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers