Essentra Components Essentra Plastics 22AWC00125 Adhesive Backed Wire Clamp, 1/32", Max. Wire Bundle .125" 22AWC00125

Description
Essentra Plastics 22AWC00125 1/32" Adhesive Backed Wire Clamp Category: Adhesive Backed Clamps Manufacturer: Essentra Plastics Round wire mounts Natural molded nylon material Polyethylene foam tape 1/32" thick adhesive 0.468" approximate base width 0.515" approximate base length 0.200" approximate overall height
Request a Quote Datasheet
Description
Essentra Plastics 22AWC00125 1/32" Adhesive Backed Wire Clamp Category: Adhesive Backed Clamps Manufacturer: Essentra Plastics Round wire mounts Natural molded nylon material Polyethylene foam tape 1/32" thick adhesive 0.468" approximate base width 0.515" approximate base length 0.200" approximate overall height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Essentra Plastics 22AWC00125 Adhesive Backed Wire Clamp, 1/32
Chanhassen, MN, United States
Essentra Plastics 22AWC00125 Adhesive Backed Wire Clamp, 1/32", Max. Wire Bundle .125"
25335
Essentra Plastics 22AWC00125 Adhesive Backed Wire Clamp, 1/32", Max. Wire Bundle .125" 25335
Essentra Plastics 22AWC00125 1/32" Adhesive Backed Wire Clamp Category: Adhesive Backed Clamps Manufacturer: Essentra Plastics Round wire mounts Natural molded nylon material Polyethylene foam tape 1/32" thick adhesive 0.468" approximate base width 0.515" approximate base length 0.200" approximate overall height
  • Essentra Plastics 22AWC00125 1/32" Adhesive Backed Wire Clamp
  • Category: Adhesive Backed Clamps
  • Manufacturer: Essentra Plastics
  • Round wire mounts
  • Natural molded nylon material
  • Polyethylene foam tape
  • 1/32" thick adhesive
  • 0.468" approximate base width
  • 0.515" approximate base length
  • 0.200" approximate overall height
Supplier's Site
Cable Supports and Fasteners - 145-22AWC00125-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22AWC00125-ND
Cable Supports and Fasteners 145-22AWC00125-ND
"Cable Clip, C-Type Natural Adhesive 0.125"" (3.18mm)"

"Cable Clip, C-Type Natural Adhesive 0.125"" (3.18mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components - 66AJ5048 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components
66AJ5048
Cable Clamp, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components 66AJ5048
CABLE CLAMP, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:13.1mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, NYLON 6.6/NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:13.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 25335 145-22AWC00125-ND 66AJ5048
Product Name Essentra Plastics 22AWC00125 Adhesive Backed Wire Clamp, 1/32", Max. Wire Bundle .125" Cable Supports and Fasteners Cable Clamp, Adhesive, Nylon 6.6/natural; Cable Clamp / Clip Type Essentra Components
Diameter 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products