Essentra Components Cable Supports and Fasteners 23RCFB100

Description
"Cable Clip, C-Type Natural Fir Tree 1.000"" (25.40mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Natural Fir Tree 1.000"" (25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-23RCFB100-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-23RCFB100-ND
Cable Supports and Fasteners 145-23RCFB100-ND
"Cable Clip, C-Type Natural Fir Tree 1.000"" (25.40mm)"

"Cable Clip, C-Type Natural Fir Tree 1.000"" (25.40mm)"

Buy Now Datasheet
Cable Clamp, Hinged, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5358 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Hinged, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5358
Cable Clamp, Hinged, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5358
CABLE CLAMP, HINGED, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Hinged Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, HINGED, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Hinged Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-23RCFB100-ND 66AJ5358
Product Name Cable Supports and Fasteners Cable Clamp, Hinged, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8142 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
Spring Clips - 1753584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details