Essentra Components Cable Supports and Fasteners 22AWCF250047

Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.250"" L x 0.035"" H (6.35mm x 0.89mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.250"" L x 0.035"" H (6.35mm x 0.89mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22AWCF250047-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22AWCF250047-ND
Cable Supports and Fasteners 145-22AWCF250047-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.250"" L x 0.035"" H (6.35mm x 0.89mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.250"" L x 0.035"" H (6.35mm x 0.89mm)"

Buy Now Datasheet
Wire Saddle, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5046 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5046
Wire Saddle, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5046
WIRE SADDLE, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Wire Saddle; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.7mm; Height:5.6mm RoHS Compliant: Yes

WIRE SADDLE, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Wire Saddle; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:12.7mm; Height:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22AWCF250047-ND 66AJ5046
Product Name Cable Supports and Fasteners Wire Saddle, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 2691829 - RS Components, Ltd.
Specs
Diameter 0.193 inch (4.9 mm)
Material Polyamide 66
View Details