Essentra Components Cable Supports and Fasteners 22DPC50575

Description
"Cable Clip, U-Type Natural Adhesive 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Cable Clip, U-Type Natural Adhesive 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22DPC50575-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22DPC50575-ND
Cable Supports and Fasteners 145-22DPC50575-ND
"Cable Clip, U-Type Natural Adhesive 0.500"" (12.70mm)"

"Cable Clip, U-Type Natural Adhesive 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5086 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5086
Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5086
CABLE CLAMP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:40.6mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:40.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22DPC50575-ND 66AJ5086
Product Name Cable Supports and Fasteners Cable Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221051 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
Steel Cable Clamp - 8104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers