"Cable Clip, C-Type Natural Adhesive 0.875"" ~ 1.000"" (22.22mm ~ 25.40mm)"
CABLE CLAMP, NYLON 6.6, NATURAL, 25.4MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:50.8mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | RPC2995-ND | 66AJ3134 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Nylon 6.6, Natural, 25.4Mm; Cable Clamp / Clip Type Essentra Components |
| Type | C Style Clip |