Essentra Components Cable Supports and Fasteners AFCC-16

Description
"Cable Clip, Flat C-Type Silver Adhesive 1.000"" (25.40mm)"
Request a Quote Datasheet
Description
"Cable Clip, Flat C-Type Silver Adhesive 1.000"" (25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RP823-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RP823-ND
Cable Supports and Fasteners RP823-ND
"Cable Clip, Flat C-Type Silver Adhesive 1.000"" (25.40mm)"

"Cable Clip, Flat C-Type Silver Adhesive 1.000"" (25.40mm)"

Buy Now Datasheet
Cable Clamp, Adhesive, Aluminium; Cable Clamp / Clip Type Essentra Components - 66AJ3118 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Adhesive, Aluminium; Cable Clamp / Clip Type Essentra Components
66AJ3118
Cable Clamp, Adhesive, Aluminium; Cable Clamp / Clip Type Essentra Components 66AJ3118
CABLE CLAMP, ADHESIVE, ALUMINIUM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:26.4mm; External Width:9mm RoHS Compliant: Yes

CABLE CLAMP, ADHESIVE, ALUMINIUM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:26.4mm; External Width:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RP823-ND 66AJ3118
Product Name Cable Supports and Fasteners Cable Clamp, Adhesive, Aluminium; Cable Clamp / Clip Type Essentra Components
Type C Style Clip Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Nylon Cable Clamp - 7627 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
4 suppliers