"Cable Clamp, P-Type Black Fastener 1.187"" (30.15mm)"
CABLE CLAMP, 1.187", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.187"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 145-22CC50D1187B-ND | 31AJ8850 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, 1.187, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components |