Essentra Components Cable Supports and Fasteners CCL002A

Description
"Cable Clamp, P-Type Natural Fastener 0.188"" (4.78mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.188"" (4.78mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5951-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5951-ND
Cable Supports and Fasteners RPC5951-ND
"Cable Clamp, P-Type Natural Fastener 0.188"" (4.78mm)"

"Cable Clamp, P-Type Natural Fastener 0.188"" (4.78mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 4.7Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3205 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 4.7Mm; Cable Clamp / Clip Type Essentra Components
66AJ3205
Cable Clamp, Nylon 6.6, Natural, 4.7Mm; Cable Clamp / Clip Type Essentra Components 66AJ3205
CABLE CLAMP, NYLON 6.6, NATURAL, 4.7MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 4.7MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:4.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5951-ND 66AJ3205
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 4.7Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers