Essentra Components Cable Supports and Fasteners 22CC50D1000

Description
"Cable Clamp, P-Type Natural Fastener 1.000"" (25.40mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 1.000"" (25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC50D1000-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC50D1000-ND
Cable Supports and Fasteners 145-22CC50D1000-ND
"Cable Clamp, P-Type Natural Fastener 1.000"" (25.40mm)"

"Cable Clamp, P-Type Natural Fastener 1.000"" (25.40mm)"

Buy Now Datasheet
Cable Clamp, 1, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8845 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 1, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8845
Cable Clamp, 1, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8845
CABLE CLAMP, 1", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 1", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC50D1000-ND 31AJ8845
Product Name Cable Supports and Fasteners Cable Clamp, 1, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Cable Clips & Clamps - 2479227 - RS Components, Ltd.
Specs
Diameter 0.039 inch (1 mm)
Material Tin Plated Copper
View Details