Essentra Components Cable Supports and Fasteners 22CC37C0125

Description
"Cable Clamp, P-Type Natural Fastener 0.125"" (3.18mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.125"" (3.18mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC37C0125-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC37C0125-ND
Cable Supports and Fasteners 145-22CC37C0125-ND
"Cable Clamp, P-Type Natural Fastener 0.125"" (3.18mm)"

"Cable Clamp, P-Type Natural Fastener 0.125"" (3.18mm)"

Buy Now Datasheet
Cable Clamp, 0.125, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8763 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.125, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8763
Cable Clamp, 0.125, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8763
CABLE CLAMP, 0.125", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.125"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

CABLE CLAMP, 0.125", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.125"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC37C0125-ND 31AJ8763
Product Name Cable Supports and Fasteners Cable Clamp, 0.125, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7631 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
4 suppliers
Cable Clips & Clamps - 1792894 - RS Components, Ltd.
Specs
Diameter 0.591 inch (15 mm)
Material PVC; Pvc
View Details