Essentra Components Cable Supports and Fasteners 22NCC0500RW

Description
Cable Clip, U-Type White Fastener
Request a Quote Datasheet
Description
Cable Clip, U-Type White Fastener
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22NCC0500RW-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22NCC0500RW-ND
Cable Supports and Fasteners 145-22NCC0500RW-ND
Cable Clip, U-Type White Fastener

Cable Clip, U-Type White Fastener

Buy Now Datasheet
Cable Clamp, Nail-In, Polyethylene/white; Cable Clamp / Clip Type Essentra Components - 66AJ5223 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nail-In, Polyethylene/white; Cable Clamp / Clip Type Essentra Components
66AJ5223
Cable Clamp, Nail-In, Polyethylene/white; Cable Clamp / Clip Type Essentra Components 66AJ5223
CABLE CLAMP, NAIL-IN, POLYETHYLENE/WHITE; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:5mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:White; External Length:-; External Width:- RoHS Compliant: Yes

CABLE CLAMP, NAIL-IN, POLYETHYLENE/WHITE; Cable Clamp / Clip Type:Nail Mount Cable Clamp; Internal Diameter:5mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:White; External Length:-; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22NCC0500RW-ND 66AJ5223
Product Name Cable Supports and Fasteners Cable Clamp, Nail-In, Polyethylene/white; Cable Clamp / Clip Type Essentra Components
Type Nail Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Alligator, Crocodile, Heavy Duty Clips - 36-5034-ND - DigiKey
Specs
Material Steel
View Details
Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details
Cable Clips & Clamps - 2196434 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; C clamp
Diameter 1.000 inch (25.4 mm)
Material Noryl
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details