For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening with a simple installation thanks to the adhesive base
"Cable Clip, Flat C-Type Silver Adhesive 1.312"" (33.32mm)"
CABLE CLAMP, ADHESIVE, ALUMINIUM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:-; External Length:34.3mm; External Width:9mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | AFCC-21 | RP824-ND | 66AJ3120 |
| Product Name | Flat Cable Clamp - Adhesive Mount, Aluminum | Cable Supports and Fasteners | Cable Clamp, Adhesive, Aluminium; Cable Clamp / Clip Type Essentra Components |
| Material | Aluminum; Aluminum, Bright Finish | Aluminum |