"Cable Clip, Conduit Natural 0.750"" (19.05mm)"
CONDUIT CLIP, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Conduit Clip; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:6.4mm; Height:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 145-23CDC07531-ND | 66AJ5270 |
| Product Name | Cable Supports and Fasteners | Conduit Clip, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components |