Essentra Components Cable Supports and Fasteners 22WHA500075

Description
"Cable Clip, Wire Saddle Natural Fir Tree, Winged 0.500"" L x 0.750"" H (12.70mm x 19.05mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Fir Tree, Winged 0.500"" L x 0.750"" H (12.70mm x 19.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22WHA500075-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22WHA500075-ND
Cable Supports and Fasteners 145-22WHA500075-ND
"Cable Clip, Wire Saddle Natural Fir Tree, Winged 0.500"" L x 0.750"" H (12.70mm x 19.05mm)"

"Cable Clip, Wire Saddle Natural Fir Tree, Winged 0.500"" L x 0.750"" H (12.70mm x 19.05mm)"

Buy Now Datasheet
Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5257 - Newark, An Avnet Company
Chicago, IL, United States
Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5257
Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5257
WIRE SADDLE, PUSH-IN, PA66, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:- RoHS Compliant: Yes

WIRE SADDLE, PUSH-IN, PA66, NATURAL; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22WHA500075-ND 66AJ5257
Product Name Cable Supports and Fasteners Wire Saddle, Push-In, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8126 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details