Essentra Components Cable Supports and Fasteners CCL006A

Description
"Cable Clamp, P-Type Natural Fastener 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - RPC5955-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC5955-ND
Cable Supports and Fasteners RPC5955-ND
"Cable Clamp, P-Type Natural Fastener 0.500"" (12.70mm)"

"Cable Clamp, P-Type Natural Fastener 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, Natural, 12.7Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3209 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Natural, 12.7Mm; Cable Clamp / Clip Type Essentra Components
66AJ3209
Cable Clamp, Nylon 6.6, Natural, 12.7Mm; Cable Clamp / Clip Type Essentra Components 66AJ3209
CABLE CLAMP, NYLON 6.6, NATURAL, 12.7MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, NATURAL, 12.7MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number RPC5955-ND 66AJ3209
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, Natural, 12.7Mm; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 100538 - RS Components, Ltd.
Specs
Material Polyamide 66
View Details
Nylon Cable Clamp - 7631 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
4 suppliers