Essentra Components Cable Supports and Fasteners 22HDCC3590

Description
"Cable Clip, U-Type Natural 0.359"" (9.12mm)"
Request a Quote Datasheet
Description
"Cable Clip, U-Type Natural 0.359"" (9.12mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22HDCC3590-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22HDCC3590-ND
Cable Supports and Fasteners 145-22HDCC3590-ND
"Cable Clip, U-Type Natural 0.359"" (9.12mm)"

"Cable Clip, U-Type Natural 0.359"" (9.12mm)"

Buy Now Datasheet
Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5092 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5092
Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5092
CABLE CLAMP, SCREW, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:23.1mm RoHS Compliant: Yes

CABLE CLAMP, SCREW, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:23.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22HDCC3590-ND 66AJ5092
Product Name Cable Supports and Fasteners Cable Clamp, Screw, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2479229 - RS Components, Ltd.
Specs
Diameter 0.039 inch (1 mm)
Material Tin Plated Copper
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers