Essentra Components Cable Clamp, Push In, Nylon 6.6, Grey; Cable Clamp / Clip Type Essentra Components 101001400202

Description
CABLE CLAMP, PUSH IN, NYLON 6.6, GREY; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:-; Height:- RoHS Compliant: Yes
Description
CABLE CLAMP, PUSH IN, NYLON 6.6, GREY; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:-; Height:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Push In, Nylon 6.6, Grey; Cable Clamp / Clip Type Essentra Components - 66AJ4982 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Push In, Nylon 6.6, Grey; Cable Clamp / Clip Type Essentra Components
66AJ4982
Cable Clamp, Push In, Nylon 6.6, Grey; Cable Clamp / Clip Type Essentra Components 66AJ4982
CABLE CLAMP, PUSH IN, NYLON 6.6, GREY; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, PUSH IN, NYLON 6.6, GREY; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 66AJ4982
Product Name Cable Clamp, Push In, Nylon 6.6, Grey; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 2662294 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details