Essentra Components Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components 12883

Description
CABLE CLEAT, SCREW, POLYETHYLENE, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:35.6mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes
Description
CABLE CLEAT, SCREW, POLYETHYLENE, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:35.6mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components - 31AJ8734 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components
31AJ8734
Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components 31AJ8734
CABLE CLEAT, SCREW, POLYETHYLENE, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:35.6mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

CABLE CLEAT, SCREW, POLYETHYLENE, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:35.6mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 31AJ8734
Product Name Cable Cleat, Screw, Polyethylene, Black; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8141 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 233607 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.311 inch (7.9 mm)
Material Pe
View Details