Essentra Components Essentra Plastics 22CC37D0500B 1/2" Nylon Cable Clamp, 3/8" Wide, Black 22CC37D0500B

Description
Essentra Plastics 22CC37D0500B 1/2" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Light-duty 3/8" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
Essentra Plastics 22CC37D0500B 1/2" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Light-duty 3/8" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Essentra Plastics 22CC37D0500B 1/2
Chanhassen, MN, United States
Essentra Plastics 22CC37D0500B 1/2" Nylon Cable Clamp, 3/8" Wide, Black
25056
Essentra Plastics 22CC37D0500B 1/2" Nylon Cable Clamp, 3/8" Wide, Black 25056
Essentra Plastics 22CC37D0500B 1/2" Nylon Cable Clamp Category: Nylon Cable Clamps Manufacturer: Essentra Plastics High-quality nylon UV resistant Light-duty 3/8" Molded in open position for easy assembly Beveled inner edges to prevent abrasion Secure cable, tubing, wire fiber optics -40°F (-40°C) to 185°F (85°C)
  • Essentra Plastics 22CC37D0500B 1/2" Nylon Cable Clamp
  • Category: Nylon Cable Clamps
  • Manufacturer: Essentra Plastics
  • High-quality nylon
  • UV resistant
  • Light-duty 3/8"
  • Molded in open position for easy assembly
  • Beveled inner edges to prevent abrasion
  • Secure cable, tubing, wire fiber optics
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site
Cable Supports and Fasteners - 145-22CC37D0500B-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC37D0500B-ND
Cable Supports and Fasteners 145-22CC37D0500B-ND
"Cable Clamp, P-Type Black Fastener 0.500"" (12.70mm)"

"Cable Clamp, P-Type Black Fastener 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Clamp, 0.5, Pa 6.6, Black, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8789 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.5, Pa 6.6, Black, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8789
Cable Clamp, 0.5, Pa 6.6, Black, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8789
CABLE CLAMP, 0.5", PA 6.6, BLACK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.5"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.5", PA 6.6, BLACK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.5"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 25056 145-22CC37D0500B-ND 31AJ8789
Product Name Essentra Plastics 22CC37D0500B 1/2" Nylon Cable Clamp, 3/8" Wide, Black Cable Supports and Fasteners Cable Clamp, 0.5, Pa 6.6, Black, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Clamping Clip For Conduit Tubes - 8221053 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers