"Cable Clamp, P-Type Natural Fastener 0.625"" (15.88mm)"
CABLE CLAMP, 0.625", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.625"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 145-22CC37D0625-ND | 31AJ8792 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, 0.625, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components |