Essentra Components Cable Supports and Fasteners 22CC87D1003

Description
"Cable Clamp, P-Type Natural Fastener 1.031"" (26.19mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 1.031"" (26.19mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC87D1003-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC87D1003-ND
Cable Supports and Fasteners 145-22CC87D1003-ND
"Cable Clamp, P-Type Natural Fastener 1.031"" (26.19mm)"

"Cable Clamp, P-Type Natural Fastener 1.031"" (26.19mm)"

Buy Now Datasheet
Cable Clamp, 1.031, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 66AJ5078 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 1.031, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
66AJ5078
Cable Clamp, 1.031, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 66AJ5078
CABLE CLAMP, 1.031", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.031"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

CABLE CLAMP, 1.031", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:1.031"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC87D1003-ND 66AJ5078
Product Name Cable Supports and Fasteners Cable Clamp, 1.031, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Steel Cable Clamp - 8101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers
Cable Clips & Clamps - 109462 - RS Components, Ltd.
Specs
Diameter 0.421 inch (10.7 mm)
Material Polyamide 66
View Details